Trigon Components, Inc. CPH Series

Description
SERIES CPH DESCRIPTION Chip CAPACITANCE RANGE 0.5pF to 100uF VOLTAGE RATING 4VDC to 50VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE SMD 0201 to 1812 FEATURE •Standard EIA Chip Size Available. •Wide range of capacitance 1.0pF – 3.3uF is available for various circuit needs. •The CP series is available in either bulk or tape & reel packaging for automatic SMD placement. •High capacitance in unit size. •High precision dimensional tolerances. •Suitable used in high-accuracy automatic mounting.
Description
SERIES CPH DESCRIPTION Chip CAPACITANCE RANGE 0.5pF to 100uF VOLTAGE RATING 4VDC to 50VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE SMD 0201 to 1812 FEATURE •Standard EIA Chip Size Available. •Wide range of capacitance 1.0pF – 3.3uF is available for various circuit needs. •The CP series is available in either bulk or tape & reel packaging for automatic SMD placement. •High capacitance in unit size. •High precision dimensional tolerances. •Suitable used in high-accuracy automatic mounting.

Suppliers

Company
Product
Description
Supplier Links
SERIES CPH DESCRIPTION Chip CAPACITANCE RANGE 0.5pF to 100uF VOLTAGE RATING 4VDC to 50VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE SMD 0201 to 1812 FEATURE •Standard EIA Chip Size Available. •Wide range of capacitance 1.0pF – 3.3uF is available for various circuit needs. •The CP series is available in either bulk or tape & reel packaging for automatic SMD placement. •High capacitance in unit size. •High precision dimensional tolerances. •Suitable used in high-accuracy automatic mounting.
SERIESCPH
DESCRIPTIONChip
CAPACITANCE RANGE0.5pF to 100uF
VOLTAGE RATING4VDC to 50VDC
OPERATING TEMPERATURE-55 to +125 deg C
PACKAGESMD 0201 to 1812
FEATURE•Standard EIA Chip Size Available.
•Wide range of capacitance 1.0pF – 3.3uF is available for various circuit needs.
•The CP series is available in either bulk or tape & reel packaging for automatic SMD placement.
•High capacitance in unit size.
•High precision dimensional tolerances.
•Suitable used in high-accuracy automatic mounting.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPH Series
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers