Trigon Components, Inc. CPH(Y2) Series

Description
SERIES CPH(Y2) DESCRIPTION Safety Certified, Y2, Ceramic Chip CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 to 2211 FEATURE •TRIGON’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning immunity in modem facsimile and other equipments. The capacitors are class X1/Y2 compliant respectively. •RoHS compliant per the standards defined by European Union Directive 2002/95/EC. •The terminations are composed of plated nickel and pure tin to feature the superior leaching resistance during soldering. •TUV safety certified. •UL safety certified.
Description
SERIES CPH(Y2) DESCRIPTION Safety Certified, Y2, Ceramic Chip CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 to 2211 FEATURE •TRIGON’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning immunity in modem facsimile and other equipments. The capacitors are class X1/Y2 compliant respectively. •RoHS compliant per the standards defined by European Union Directive 2002/95/EC. •The terminations are composed of plated nickel and pure tin to feature the superior leaching resistance during soldering. •TUV safety certified. •UL safety certified.

Suppliers

Company
Product
Description
Supplier Links
SERIES CPH(Y2) DESCRIPTION Safety Certified, Y2, Ceramic Chip CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 to 2211 FEATURE •TRIGON’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning immunity in modem facsimile and other equipments. The capacitors are class X1/Y2 compliant respectively. •RoHS compliant per the standards defined by European Union Directive 2002/95/EC. •The terminations are composed of plated nickel and pure tin to feature the superior leaching resistance during soldering. •TUV safety certified. •UL safety certified.
SERIESCPH(Y2)
DESCRIPTIONSafety Certified, Y2, Ceramic Chip
CAPACITANCE RANGE3pF to 2200pF
VOLTAGE RATING250VAC
OPERATING TEMPERATURE-55 to +125 Deg C
PACKAGESMD 1808 to 2211
FEATURE•TRIGON’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning immunity in modem facsimile and other equipments. The capacitors are class X1/Y2 compliant respectively.
•RoHS compliant per the standards defined by European Union Directive 2002/95/EC.
•The terminations are composed of plated nickel and pure tin to feature the superior leaching resistance during soldering.
•TUV safety certified.
•UL safety certified.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPH(Y2) Series
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers