Trigon Components, Inc. CPU Series

Description
SERIES CPU DESCRIPTION Chip, High Power / High Q CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 25VDC to 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2225 FEATURE ?High Q value with high frequency from 1MHz ~ 3GHz ?It has multi-layer monolithic structure and high reliability ?Good solderability and soldering resistance, suitable for flow soldering/reflow soldering ?The dielectric is composed of low dielectric loss ceramics. This series is perfectly suited to high-frequency applications (VHS-microwave band)
Datasheet
Description
SERIES CPU DESCRIPTION Chip, High Power / High Q CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 25VDC to 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2225 FEATURE ?High Q value with high frequency from 1MHz ~ 3GHz ?It has multi-layer monolithic structure and high reliability ?Good solderability and soldering resistance, suitable for flow soldering/reflow soldering ?The dielectric is composed of low dielectric loss ceramics. This series is perfectly suited to high-frequency applications (VHS-microwave band)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPU DESCRIPTION Chip, High Power / High Q CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 25VDC to 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2225 FEATURE ?High Q value with high frequency from 1MHz ~ 3GHz ?It has multi-layer monolithic structure and high reliability ?Good solderability and soldering resistance, suitable for flow soldering/reflow soldering ?The dielectric is composed of low dielectric loss ceramics. This series is perfectly suited to high-frequency applications (VHS-microwave band)
SERIESCPU
DESCRIPTIONChip, High Power / High Q
CAPACITANCE RANGE0.5pF to 1000pF
VOLTAGE RATING25VDC to 50VDC
OPERATING TEMPERATURE-55 to +125?
PACKAGESMD 0402 to 2225
FEATURE?High Q value with high frequency from 1MHz ~ 3GHz
?It has multi-layer monolithic structure and high reliability
?Good solderability and soldering resistance, suitable for flow soldering/reflow soldering
?The dielectric is composed of low dielectric loss ceramics. This series is perfectly suited to high-frequency applications (VHS-microwave band)
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPU Series
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers