Trigon Components, Inc. CPH (Y2) Series

Description
SERIES CPH(Y2) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808, 1812, 2211 FEATURE •TRIGON’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning immunity in modem facsimile and other equipments. The capacitors are class X1/Y2 compliant respectively. •RoHS compliant per the standards defined by European Union Directive 2002/95/EC. •The terminations are composed of plated nickel and pure tin to feature the superior leaching resistance during soldering. •TUV safety certified. •UL safety certified.
Description
SERIES CPH(Y2) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808, 1812, 2211 FEATURE •TRIGON’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning immunity in modem facsimile and other equipments. The capacitors are class X1/Y2 compliant respectively. •RoHS compliant per the standards defined by European Union Directive 2002/95/EC. •The terminations are composed of plated nickel and pure tin to feature the superior leaching resistance during soldering. •TUV safety certified. •UL safety certified.

Suppliers

Company
Product
Description
Supplier Links
SERIES CPH(Y2) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808, 1812, 2211 FEATURE •TRIGON’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning immunity in modem facsimile and other equipments. The capacitors are class X1/Y2 compliant respectively. •RoHS compliant per the standards defined by European Union Directive 2002/95/EC. •The terminations are composed of plated nickel and pure tin to feature the superior leaching resistance during soldering. •TUV safety certified. •UL safety certified.
SERIESCPH(Y2)
DESCRIPTIONChip, Safety Certified
CAPACITANCE RANGE3pF to 2200pF
VOLTAGE RATING250VAC
OPERATING TEMPERATURE-55 to +125?
PACKAGESMD 1808, 1812, 2211
FEATURE•TRIGON’s Safety Certified Multilayer Ceramic chip capacitors are designed for surge or lightning immunity in modem facsimile and other equipments. The capacitors are class X1/Y2 compliant respectively.
•RoHS compliant per the standards defined by European Union Directive 2002/95/EC.
•The terminations are composed of plated nickel and pure tin to feature the superior leaching resistance during soldering.
•TUV safety certified.
•UL safety certified.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPH (Y2) Series
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U473M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers