Trigon Components, Inc. CPH(Y3) Series

Description
SERIES CPH(Y3) DESCRIPTION Safety Certified, Y3, Ceramic Chip CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for thick-film hybrid circuits an automatic surface mounting on any printed circuit boards. •The nickel-barrier terminations are consisted of a nickel barrier layer over the silver metallization and then finished by electroplated solder layer to ensure the terminations have good solderability. The nickel barrier layer in terminations prevents the dissolution of termination when extended immersion in molten solder at elevated solder temperature.
Description
SERIES CPH(Y3) DESCRIPTION Safety Certified, Y3, Ceramic Chip CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for thick-film hybrid circuits an automatic surface mounting on any printed circuit boards. •The nickel-barrier terminations are consisted of a nickel barrier layer over the silver metallization and then finished by electroplated solder layer to ensure the terminations have good solderability. The nickel barrier layer in terminations prevents the dissolution of termination when extended immersion in molten solder at elevated solder temperature.

Suppliers

Company
Product
Description
Supplier Links
SERIES CPH(Y3) DESCRIPTION Safety Certified, Y3, Ceramic Chip CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for thick-film hybrid circuits an automatic surface mounting on any printed circuit boards. •The nickel-barrier terminations are consisted of a nickel barrier layer over the silver metallization and then finished by electroplated solder layer to ensure the terminations have good solderability. The nickel barrier layer in terminations prevents the dissolution of termination when extended immersion in molten solder at elevated solder temperature.
SERIESCPH(Y3)
DESCRIPTIONSafety Certified, Y3, Ceramic Chip
CAPACITANCE RANGE5pF to 1000pF
VOLTAGE RATING250VAC
OPERATING TEMPERATURE-55 to +125 Deg C
PACKAGESMD 1808
FEATURE•TRIGON Multilayer Ceramic chip capacitors supplied in bulk or tape & reel package are ideally suitable for thick-film hybrid circuits an automatic surface mounting on any printed circuit boards.
•The nickel-barrier terminations are consisted of a nickel barrier layer over the silver metallization and then finished by electroplated solder layer to ensure the terminations have good solderability. The nickel barrier layer in terminations prevents the dissolution of termination when extended immersion in molten solder at elevated solder temperature.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPH(Y3) Series
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers