| SERIES | CPH (Hi-V) |
| DESCRIPTION | Chip, High Voltage |
| CAPACITANCE RANGE | 10pF to 1.5uF |
| VOLTAGE RATING | 100VDC to 3000VDC |
| OPERATING TEMPERATURE | -55 to +125? |
| PACKAGE | SMD 0603, 0805, 1206, 1210, 1808, 1812 |
| FEATURE | Recommended Appliction: •Modems. •Telecom Devices. •LAN / WAN Interface •Industrial; Controls •Power Supply. |
| Trigon Components, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | CPH (Hi-V) Series |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Applications | General Purpose; Telecom; Power Supply |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |