SFCable.com 28 IR Day & Night Weatherproof Color Camera EIR28-F4240

Description
28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC.
Description
28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC.

Suppliers

Company
Product
Description
Supplier Links
28 IR Day & Night Weatherproof Color Camera - EIR28-F4240 - SFCable.com
Hayward, CA, USA
28 IR Day & Night Weatherproof Color Camera
EIR28-F4240
28 IR Day & Night Weatherproof Color Camera EIR28-F4240
28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC.

28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Video Cameras
Product Number EIR28-F4240
Product Name 28 IR Day & Night Weatherproof Color Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera; IR
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 2776413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 4608 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details