SFCable.com 35 IR Day & Night Weatherproof Color Camera EIR35-F4860

Description
35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff.
Description
35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff.

Suppliers

Company
Product
Description
Supplier Links
35 IR Day & Night Weatherproof Color Camera - EIR35-F4860 - SFCable.com
Hayward, CA, USA
35 IR Day & Night Weatherproof Color Camera
EIR35-F4860
35 IR Day & Night Weatherproof Color Camera EIR35-F4860
35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff.

35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Video Cameras
Product Number EIR35-F4860
Product Name 35 IR Day & Night Weatherproof Color Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera; IR
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Cameras - 2149639 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 320 lines
Vertical Resolution 240 lines
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details