SFCable.com 28 IR Day & Night Weatherproof Color Camera EIR28-F4260

Description
28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC
Description
28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC

Suppliers

Company
Product
Description
Supplier Links
28 IR Day & Night Weatherproof Color Camera - EIR28-F4260 - SFCable.com
Hayward, CA, USA
28 IR Day & Night Weatherproof Color Camera
EIR28-F4260
28 IR Day & Night Weatherproof Color Camera EIR28-F4260
28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC

28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Video Cameras
Product Number EIR28-F4260
Product Name 28 IR Day & Night Weatherproof Color Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera; IR
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2873046 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details