9300 STAINLESS STEEL UNHINGE RIGHT HAND
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance.
. HG-9301 Manufacturer Part Number: 9300RH-32
H.A. Guden Co., Inc. | Reid Supply | |
---|---|---|
Product Category | Hinges (industrial) | Hinges (industrial) |
Product Number | 9300RH-32 | HG-9301 |
Product Name | Hinges, Un-Hinges | Concealed Hinge |
Hinge Type | Hinges, Un-Hinges | Concealed |
Direction | Right Hand | Right Hand |
Leaf Thickness | 0.0500 inch (1.27 mm) | 0.0590 inch (1.5 mm) |
Length | 1.75 inch (44.45 mm) | 1.75 inch (44.45 mm) |