Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance.
. HG-9243 Manufacturer Part Number: 9294RH-32
Reid Supply | |
---|---|
Product Category | Hinges (industrial) |
Product Number | HG-9243 |
Product Name | Concealed Hinge |
Hinge Type | Concealed |
Direction | Right Hand |
Leaf Thickness | 0.0510 inch (1.3 mm) |
Length | 2.88 inch (73.02 mm) |