3.0 X 3.0 X .090 X .250 AL NH STS PIN SPUN
Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel.
. HG-8028 Manufacturer Part Number: 9000300925
H.A. Guden Co., Inc. | Reid Supply | |
---|---|---|
Product Category | Hinges (industrial) | Hinges (industrial) |
Product Number | 9000300925 | HG-8028 |
Product Name | Hinges, Butt Hinges, Aluminum, Aluminum with Stainless Pin | Free Swinging Hinge |
Hinge Type | Butt | |
Leaf Thickness | 0.0900 inch (2.29 mm) | 0.0900 inch (2.29 mm) |
Length | 3 inch (76.2 mm) | 3 inch (76.2 mm) |