2.5 X 2.5 X.060 X.125 STSNH SPUN PIN
Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel.
. HG-7014 Manufacturer Part Number: 7000250612
H.A. Guden Co., Inc. | Reid Supply | |
---|---|---|
Product Category | Hinges (industrial) | Hinges (industrial) |
Product Number | 7000250612 | HG-7014 |
Product Name | Hinges, Butt Hinges, Stainless Steel, Square Stainless Steel | Free Swinging Hinge |
Hinge Type | Butt | |
Leaf Thickness | 0.0600 inch (1.52 mm) | 0.0600 inch (1.52 mm) |
Length | 2.5 inch (63.5 mm) | 2.5 inch (63.5 mm) |