2.0 X 2.0 X.078 X.187 STSNH SPUN PIN
Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel.
. HG-7011 Manufacturer Part Number: 7000200718
H.A. Guden Co., Inc. | Reid Supply | |
---|---|---|
Product Category | Hinges (industrial) | Hinges (industrial) |
Product Number | 7000200718 | HG-7011 |
Product Name | Hinges, Butt Hinges, Stainless Steel, Square Stainless Steel | Free Swinging Hinge |
Hinge Type | Butt | |
Leaf Thickness | 0.0780 inch (1.98 mm) | 0.0780 inch (1.98 mm) |
Length | 2 inch (50.8 mm) | 2 inch (50.8 mm) |