Southco’s Detent Hinges offer multiple design advantages for door positioning applications, including multiple detents, corrosion-resistant construction and a clean, streamlined appearance that complements industrial design. All models provide proven strength and cycle life, and offer a 180° range of motion for easy access to enclosures for servicing or maintaining equipment.
| Southco | bisco industries | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Hinges (industrial) | Hinges (industrial) | Hinges (industrial) |
| Product Number | G6-5-1 | G6-5-1 | 2682086 |
| Product Name | Detent Hinge Assembly, 120° & 170°, Acetal Copolymer, Black | External Hinges | Hinges |
| Hinge Type | Exposed Mount | Constant Torque Friction Hinge; Torque | |
| Leaf Material | Acetal Copolymer | Acetal Copolymer | Plastic; Nylon |
| Material Finish | Natural |