6.0 X 6.0 X.160 X.375 STSNH SPUN PIN
Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel.
. HG-7029 Manufacturer Part Number: 7000601637
H.A. Guden Co., Inc. | Reid Supply | |
---|---|---|
Product Category | Hinges (industrial) | Hinges (industrial) |
Product Number | 7000601637 | HG-7029 |
Product Name | Hinges, Butt Hinges, Stainless Steel, Square Stainless Steel | Free Swinging Hinge |
Hinge Type | Butt | |
Leaf Thickness | 0.1650 inch (4.19 mm) | 0.1650 inch (4.19 mm) |
Length | 6 inch (152 mm) | 6 inch (152 mm) |