Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel.
. JCL-323
| Reid Supply | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | JCL-323 |
| Product Name | Free Swinging Hinge |
| Leaf Thickness | 0.6300 inch (16 mm) |
| Length | 3.78 inch (96.01 mm) |
| Open Width | 3.78 inch (96.01 mm) |