1.5 X 1.5 X .050 X .120 AL NH STS PIN SPUN
Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel.
. HG-8022 Manufacturer Part Number: 9000150512
H.A. Guden Co., Inc. | Reid Supply | |
---|---|---|
Product Category | Hinges (industrial) | Hinges (industrial) |
Product Number | 9000150512 | HG-8022 |
Product Name | Hinges, Butt Hinges, Aluminum, Aluminum with Stainless Pin | Free Swinging Hinge |
Hinge Type | Butt | |
Leaf Thickness | 0.0500 inch (1.27 mm) | 0.0500 inch (1.27 mm) |
Length | 1.5 inch (38.1 mm) | 1.5 inch (38.1 mm) |