SiTime Corporation Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
400
450
500
550
600
650
700
710
720
730
740
750
752
753
754
755
756
757
758
759
760
761
762
763
764
770
780
790
800
810
820
| Product Name | Notes |
|---|---|
| 1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator | |
| 220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator | |
| 25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO |
| << Prev | Next >> |