The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in harsh environments. It offers industry-standard packages in 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² sizes, with frequency stability as low as ±10 ppm and phase jitter of 0.1 ps RMS. The device supports LVPECL, LVDS, HCSL, and low-swing LVPECL outputs, operates across temperature ranges from -40°C to 105°C, and integrates on-chip regulators to suppress power supply noise. It features 0.1 ppb/g acceleration sensitivity for resilience to shock and vibration.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AE-2B2A33N125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |