The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features LVPECL output signaling, operates with a 3.3 V ±10% supply, and provides frequency stability of ±10 ppm. The device supports wide temperature ranges from -40°C to 85°C and delivers 0.1 ps RMS phase jitter. It is available in industry-standard packages including 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². The part integrates on-chip regulators to reject power supply noise and exhibits 0.1 ppb/g acceleration sensitivity for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AE-1CFA33E100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |