SiTime Corporation LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SIT9346AE-2BFA33E32.768000

Description
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
Request a Quote
Description
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling. The device operates over a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². It integrates on-chip regulators to suppress power supply noise and exhibits 0.1 ppb/g acceleration sensitivity for robust performance in harsh environments.

Datasheet Summary
Powered by GS/AI

The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling. The device operates over a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². It integrates on-chip regulators to suppress power supply noise and exhibits 0.1 ppb/g acceleration sensitivity for robust performance in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators - SIT9346AE-2BFA33E32.768000 - SiTime Corporation
Santa Clara, CA, United States
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
SIT9346AE-2BFA33E32.768000
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SIT9346AE-2BFA33E32.768000
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator

1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9346AE-2BFA33E32.768000
Product Name LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Frequency 32.77 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30162-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details