The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. Operating temperature ranges from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² and integrates on-chip regulators to reject power supply noise. It features 0.1 ppb/g acceleration sensitivity for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-4BFA33N33.300000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 33.3 MHz |
| Frequency Stability | 10 ppm |