The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². This variant supports LVPECL output signaling, operates with a 3.3 V supply, and maintains frequency stability of ±20 ppm. It functionally spans temperature ranges from -40°C to 95°C and achieves 0.1 ps RMS phase jitter. The device integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technology for resistance to shock, vibration, and thermal gradients.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AC-2B2A33E125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |