The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, LVDS, and HCSL output signaling, with phase jitter as low as 0.1 ps RMS and frequency stability down to ±10 ppm. The device operates over temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm², it features 0.1 ppb/g acceleration sensitivity for harsh environments. The part number SiT9346AE-2B1A33N24.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2B1A33N24.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 24 MHz |
| Frequency Stability | 20 ppm |