The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and acceleration sensitivity of 0.1 ppb/g for harsh environments. The device supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling and operates across temperature ranges from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and integrates on-chip regulators to suppress power supply noise without requiring an external LDO.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-4C3A33N100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |