The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator for high-reliability applications, offering 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL outputs, operates across temperatures from -40°C to 105°C, and features 0.1 ppb/g acceleration sensitivity for harsh environments. The device is available in industry-standard packages of 7.0 × 5.0 mm², 5.0 × 3.2 mm², and 3.2 × 2.5 mm², and integrates on-chip regulators to eliminate the need for an external LDO.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AE-2CFA25N125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |
| Frequency Stability | 10 ppm |