The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications. It delivers 0.1 ps RMS phase jitter, frequency stability as low as ±10 ppm, and acceleration sensitivity of 0.1 ppb/g. It operates across temperature ranges from -40°C to 105°C and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. The device integrates on-chip regulators to eliminate the need for an external LDO. It is available in 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² package sizes. The part SiT9346AE-2B3A33E25.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2B3A33E25.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |