The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications, featuring industry-standard package sizes of 7.0 × 5.0 mm², 5.0 × 3.2 mm², and 3.2 × 2.5 mm². It supports LVPECL, LVDS, HCSL, and low-swing LVPECL outputs, with frequency stability as low as ±10 ppm and 0.1 ps RMS phase jitter. Operating temperature ranges extend from -40°C to 105°C, and the device integrates on-chip regulators to reject power supply noise. Acceleration sensitivity is rated at 0.1 ppb/g for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2E3A33E25.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |