SiTime Corporation LVPECL \/ LVDS \/ HCSL Oscillators SiT9346AC-2C3A33N100.000000

Description
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
Request a Quote
Description
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications, featuring 0.1 ps RMS phase jitter, frequency stability as low as ±10 ppm, and operation across temperature ranges from -40°C to 105°C. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, and integrates on-chip regulators to eliminate the need for an external LDO. The device is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², with 0.1 ppb/g acceleration sensitivity for harsh environments. This part is factory-programmable for frequency, voltage, stability, and output type, enabling customized clock configurations without custom quartz device lead times.

Datasheet Summary
Powered by GS/AI

The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications, featuring 0.1 ps RMS phase jitter, frequency stability as low as ±10 ppm, and operation across temperature ranges from -40°C to 105°C. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, and integrates on-chip regulators to eliminate the need for an external LDO. The device is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², with 0.1 ppb/g acceleration sensitivity for harsh environments. This part is factory-programmable for frequency, voltage, stability, and output type, enabling customized clock configurations without custom quartz device lead times.

Suppliers

Company
Product
Description
Supplier Links
LVPECL \/ LVDS \/ HCSL Oscillators - SiT9346AC-2C3A33N100.000000 - SiTime Corporation
Santa Clara, CA, United States
LVPECL \/ LVDS \/ HCSL Oscillators
SiT9346AC-2C3A33N100.000000
LVPECL \/ LVDS \/ HCSL Oscillators SiT9346AC-2C3A33N100.000000
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator

1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9346AC-2C3A33N100.000000
Product Name LVPECL \/ LVDS \/ HCSL Oscillators
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - CS00112AC-J4-18S-7.500000G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1566AC-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details