The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and support for LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling. The device operates over a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². It integrates on-chip regulators to reject power supply noise and exhibits 0.1 ppb/g acceleration sensitivity for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2B2A25E25.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |