1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-1C2A33E100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |