The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. The device operates across temperature ranges from -40°C to 105°C and features 0.1 ppb/g acceleration sensitivity for harsh environments. It is available in industry-standard packages of 7.0 × 5.0 mm², 5.0 × 3.2 mm², and 3.2 × 2.5 mm², and integrates on-chip regulators to suppress power supply noise.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2E3A25E100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |