The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features 0.1 ps RMS phase jitter, frequency stability as low as ±10 ppm, and operates over temperature ranges up to -40°C to 105°C. The device supports LVPECL, low-swing LVPECL, LVDS, and HCSL output signaling, and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages measuring 7.0 × 5.0 mm², 5.0 × 3.2 mm², or 3.2 × 2.5 mm², and has acceleration sensitivity of 0.1 ppb/g for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2BFA33E139.200000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 139 MHz |
| Frequency Stability | 10 ppm |