The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in harsh environments. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a phase jitter of 0.1 ps RMS and frequency stability as low as ±10 ppm. Operating over a temperature range of -40°C to 105°C, the device integrates on-chip regulators to suppress power supply noise and features 0.1 ppb/g acceleration sensitivity. Available in 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² industry-standard packages, it is designed for aerospace, defense, and industrial applications requiring robust clocking.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AE-2CFA25N200.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 10 ppm |