1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2E1A33N125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |