SiTime Corporation LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9346AC-1B2A33E125.000000

Description
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
Request a Quote
Description
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in harsh environments. It features 0.1 ppb/g acceleration sensitivity, 0.1 ps RMS phase jitter, and frequency stability as low as ±10 ppm. The device supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, operates over a temperature range of -40°C to 105°C, and is available in industry-standard packages of 7.0 × 5.0 mm², 5.0 × 3.2 mm², and 3.2 × 2.5 mm². Power supply options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V.

The part number SiT9346AC-1B2A33E125.000000 corresponds to a device with industrial temperature range (-40°C to 85°C), LVPECL output, 3.2 × 2.5 mm² package, ±20 ppm stability, 3.3 V supply, output enable, and 125.000000 MHz frequency.

Datasheet Summary
Powered by GS/AI

The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in harsh environments. It features 0.1 ppb/g acceleration sensitivity, 0.1 ps RMS phase jitter, and frequency stability as low as ±10 ppm. The device supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, operates over a temperature range of -40°C to 105°C, and is available in industry-standard packages of 7.0 × 5.0 mm², 5.0 × 3.2 mm², and 3.2 × 2.5 mm². Power supply options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V.

The part number SiT9346AC-1B2A33E125.000000 corresponds to a device with industrial temperature range (-40°C to 85°C), LVPECL output, 3.2 × 2.5 mm² package, ±20 ppm stability, 3.3 V supply, output enable, and 125.000000 MHz frequency.

Suppliers

Company
Product
Description
Supplier Links
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators - SiT9346AC-1B2A33E125.000000 - SiTime Corporation
Santa Clara, CA, United States
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
SiT9346AC-1B2A33E125.000000
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9346AC-1B2A33E125.000000
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator

1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9346AC-1B2A33E125.000000
Product Name LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Frequency 125 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-DCC-32.768E - 895132-SIT1533AC-H5-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details