1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2BFA33E26.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 26 MHz |
| Frequency Stability | 10 ppm |