The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm², and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. The device offers frequency stability as low as ±10 ppm, operates over a temperature range of -40°C to 105°C, and delivers 0.1 ps RMS phase jitter. Its integrated on-chip regulators eliminate the need for an external LDO, and it features 0.1 ppb/g acceleration sensitivity for resistance to shock and vibration.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AI-1C3A33N212.500000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 212 MHz |
| Frequency Stability | 50 ppm |