The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in harsh environments. It offers ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and acceleration sensitivity of 0.1 ppb/g. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², it supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling and operates across temperatures from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AB-4B2A33N51.200000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 51.2 MHz |
| Frequency Stability | 25 ppm |