The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features industry-standard packages in 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² sizes, with output signaling options including LVPECL, LVDS, and HCSL. The device offers frequency stability as low as ±10 ppm, 0.1 ps RMS phase jitter, and operates over temperature ranges up to -40°C to 105°C. It incorporates on-chip regulators to suppress power supply noise and exhibits 0.1 ppb/g acceleration sensitivity for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AB-2BFA33E8.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 8 MHz |
| Frequency Stability | 10 ppm |