The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It offers LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with phase jitter as low as 0.1 ps RMS and frequency stability as tight as ±10 ppm. The device operates over temperature ranges from -40°C to 105°C and features 0.1 ppb/g acceleration sensitivity for resilience in harsh environments. It is available in industry-standard packages measuring 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm², and integrates on-chip regulators to eliminate the need for an external LDO. The part number SiT9346AB-2CFA33N200
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AB-2CFA33N200.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 10 ppm |