The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features 0.1 ps RMS phase jitter, frequency stability as low as ±10 ppm, and operates over a temperature range of -40°C to 105°C. The device supports LVPECL, LVDS, HCSL, and low-swing LVPECL outputs, and integrates on-chip regulators to eliminate the need for an external LDO. This variant is packaged in a 3.2 x 2.5 mm² surface-mount format with output enable functionality and a 3.3 V supply voltage. It exhibits 0.1 ppb/g acceleration sensitivity for robust performance in harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AE-4B2A33N148.500000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |