The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features 0.1 ps RMS phase jitter, frequency stability as low as ±10 ppm, and operates across temperature ranges from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm², it supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling. The device integrates on-chip regulators to reject power supply noise and includes DualMEMS® and TurboCompensation® technology for resistance to acceleration, shock, and vibration. The part SiT9346AE-2BFA33E8.0
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2BFA33E8.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 8 MHz |
| Frequency Stability | 10 ppm |