The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features industry-standard package sizes of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², with LVPECL output signaling, a supply voltage of 3.3 V ±10%, and frequency stability of ±10 ppm. The device operates across a temperature range of -40°C to 105°C and achieves 0.1 ps RMS phase jitter. Built with DualMEMS® and TurboCompensation® technology, it resists airflow, thermal gradients, shock, and vibration, and integrates on-chip regulators to eliminate the need for an external LDO.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AI-1E1A33E100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |