The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator featuring ultra-low jitter of 0.1 ps RMS, frequency stability as low as ±10 ppm, and operating temperatures from -40°C to 105°C. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, and integrates on-chip regulators to suppress power supply noise. The device is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², with 0.1 ppb/g acceleration sensitivity for high-reliability applications in aerospace, defense, and industrial environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2B1A33E125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |