The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features industry-standard packages in 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² sizes. The device supports LVPECL, LVDS, HCSL, and low-swing LVPECL outputs, with frequency stability as low as ±10 ppm and phase jitter of 0.1 ps RMS. It operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Acceleration sensitivity is 0.1 ppb/g for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AE-2C3A33E156.250000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |