The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It offers ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. The device features 0.1 ppb/g acceleration sensitivity for harsh environments and operates over a temperature range of -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm² and integrates on-chip regulators to suppress power supply noise. The part number SiT9346AI-2B1A33E8.0
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AI-2B1A33E8.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 8 MHz |
| Frequency Stability | 20 ppm |