The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features LVPECL output signaling, operates with a 3.3 V supply, and is available in a 3.2 x 2.5 mm² package. The device offers frequency stability of ±25 ppm and an operating temperature range from -40°C to 95°C. It delivers 0.1 ps RMS phase jitter and has an acceleration sensitivity of 0.1 ppb/g for performance in harsh environments. Multiple on-chip regulators eliminate the need for an external LDO.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AC-2B3A33E125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |