The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and 0.1 ps RMS phase jitter. The device operates over temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages measuring 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². The part includes an output enable feature and has an acceleration sensitivity of 0.1 ppb/g for harsh environments.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AI-1E2A33N80.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 25 ppm |